Fargo Controls, Inc. 5 mm Diameter Inductive Sensor I5M0.8PO

Description
FEATURES: Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
FEATURES: Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The I5M0.8PO is a 5 mm diameter inductive sensor with a PNP, normally open output, designed for proximity detection in industrial environments. It features a nickel-plated brass case, flush mounting capability, and an integrated LED function indicator. The sensor operates on a 10-30 Vdc power supply with a maximum switching current of 100 mA and a power drain of ≤15 mA at 24 Vdc. It has an operating distance of 0.8 mm, a switching frequency of 2 kHz, and a voltage drop of ≤2 V. The device includes reverse polarity and short circuit protection, meets IP67 for dust tightness and immersion resistance, and operates between -25 °C and +70 °C. Output connection is via a 2 m cable.

Datasheet Summary
Powered by GS/AI

The I5M0.8PO is a 5 mm diameter inductive sensor with a PNP, normally open output, designed for proximity detection in industrial environments. It features a nickel-plated brass case, flush mounting capability, and an integrated LED function indicator. The sensor operates on a 10-30 Vdc power supply with a maximum switching current of 100 mA and a power drain of ≤15 mA at 24 Vdc. It has an operating distance of 0.8 mm, a switching frequency of 2 kHz, and a voltage drop of ≤2 V. The device includes reverse polarity and short circuit protection, meets IP67 for dust tightness and immersion resistance, and operates between -25 °C and +70 °C. Output connection is via a 2 m cable.

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter Inductive Sensor - I5M0.8PO - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter Inductive Sensor
I5M0.8PO
5 mm Diameter Inductive Sensor I5M0.8PO
FEATURES: Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I5M0.8PO
Product Name 5 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3226R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details
Fork Shape DC Photoelectric Sensor - S4390 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details
30 mm Diameter Capacitive Sensor - C30MU15NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3066 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details