Fargo Controls, Inc. Inductive Sensor - Metal Face w/ Extended Range S6046

Description
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S6046 is an inductive metal face sensor with extended range, designed for industrial detection applications. It features a stainless steel case and body, flush mounting capability, and an integrated LED function indicator. The sensor operates at 10-30 Vdc with a maximum switching current of 200 mA and a power drain of less than 8 mA at 24 Vdc. Its operating distance is 8 mm, with an output frequency of 500 Hz, repeatability of no more than 1% of Sn, and hysteresis between 3% and 15% of Sn. The device has a protection rating of IP67 and operates within a temperature range of -20 to +70 °C. It includes self-resetting short circuit and reverse polarity protection. Output is PNP normally open, with connector options including M12A2M4W, M12A5M4W, M12S2M4W, and M12S5M4W for right-angle or straight configurations with 2 or 5 meter cables.

Datasheet Summary
Powered by GS/AI

The S6046 is an inductive metal face sensor with extended range, designed for industrial detection applications. It features a stainless steel case and body, flush mounting capability, and an integrated LED function indicator. The sensor operates at 10-30 Vdc with a maximum switching current of 200 mA and a power drain of less than 8 mA at 24 Vdc. Its operating distance is 8 mm, with an output frequency of 500 Hz, repeatability of no more than 1% of Sn, and hysteresis between 3% and 15% of Sn. The device has a protection rating of IP67 and operates within a temperature range of -20 to +70 °C. It includes self-resetting short circuit and reverse polarity protection. Output is PNP normally open, with connector options including M12A2M4W, M12A5M4W, M12S2M4W, and M12S5M4W for right-angle or straight configurations with 2 or 5 meter cables.

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - Metal Face w/ Extended Range - S6046 - Fargo Controls, Inc.
Eatontown, NJ, USA
Inductive Sensor - Metal Face w/ Extended Range
S6046
Inductive Sensor - Metal Face w/ Extended Range S6046
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Stainless steel sensing surface and body
  • Designed for harsh environments
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S6046
Product Name Inductive Sensor - Metal Face w/ Extended Range
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3202R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3321 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3303 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3780 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details