Fargo Controls, Inc. Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3321

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3321 is an AC 2-wire inductive proximity sensor with a 4 mm operating distance, designed for use with 20-250 Vac power supplies and capable of switching up to 300 mA. It features short circuit protection, an LED function indicator, and an IP67-rated plastic case with non-flush mounting. The sensor has a 12 Hz operating frequency, a voltage drop under 6 V when ON, and an operating temperature range of -25 to +70 °C. Output is provided via a 2 m PVC cable, with optional 3.5, 5, 7.5, or 10 m cable lengths available upon request.

Datasheet Summary
Powered by GS/AI

The S3321 is an AC 2-wire inductive proximity sensor with a 4 mm operating distance, designed for use with 20-250 Vac power supplies and capable of switching up to 300 mA. It features short circuit protection, an LED function indicator, and an IP67-rated plastic case with non-flush mounting. The sensor has a 12 Hz operating frequency, a voltage drop under 6 V when ON, and an operating temperature range of -25 to +70 °C. Output is provided via a 2 m PVC cable, with optional 3.5, 5, 7.5, or 10 m cable lengths available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3321 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
S3321
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3321
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3321
Product Name Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3 Wire Inductive Proximity Sensor - S3160 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3690 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details