Fargo Controls, Inc. 30 mm Diameter AC 2 Wire Inductive Proximity Sensor S3303

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3303 is a 30 mm diameter AC 2 wire inductive proximity sensor designed for reliable detection in various applications. It operates with a power supply range of 20 to 250 Vac and supports a maximum switching current of 300 mA. The sensor features a nickel-plated brass case, ensuring durability and resistance to environmental factors, with a protection degree of IP67, making it dust-tight and capable of withstanding immersion in water. The S3303 has an operating distance of 10 mm and a minimum switching current of 5 mA. It also includes short circuit and reverse polarity protection, enhancing its reliability in industrial settings. The sensor operates at a frequency of 12 Hz and has a repeatability of ,â§ 3%. Additionally, it can function in temperatures ranging from -25 to +70 °C, with a high-temperature version available upon request. The output connection is a 2-meter PVC cable, facilitating easy installation.

Datasheet Summary
Powered by GS/AI

The S3303 is a 30 mm diameter AC 2 wire inductive proximity sensor designed for reliable detection in various applications. It operates with a power supply range of 20 to 250 Vac and supports a maximum switching current of 300 mA. The sensor features a nickel-plated brass case, ensuring durability and resistance to environmental factors, with a protection degree of IP67, making it dust-tight and capable of withstanding immersion in water. The S3303 has an operating distance of 10 mm and a minimum switching current of 5 mA. It also includes short circuit and reverse polarity protection, enhancing its reliability in industrial settings. The sensor operates at a frequency of 12 Hz and has a repeatability of ,â§ 3%. Additionally, it can function in temperatures ranging from -25 to +70 °C, with a high-temperature version available upon request. The output connection is a 2-meter PVC cable, facilitating easy installation.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3303 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter AC 2 Wire Inductive Proximity Sensor
S3303
30 mm Diameter AC 2 Wire Inductive Proximity Sensor S3303
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3303
Product Name 30 mm Diameter AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3219R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3237R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4242 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details