Fargo Controls, Inc. Rectangular DC 3 Wire Inductive Proximity Sensor S3780

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3780 is a rectangular DC 3-wire inductive proximity sensor with an operating distance of 2 mm, designed for non-contact detection. It operates from a 6 to 30 Vdc power supply with a maximum switching current of 200 mA and a voltage drop under 1.8 V when ON. The sensor features short circuit and reverse polarity protection, an LED function indicator, and an IP67-rated enclosure. It has a plastic case, flush mounting capability, and a 2 meter PVC cable output. Operating temperature ranges from -25 to +70 °C, with a +100 °C high temperature version available upon request. The sensor switches at up to 1 kHz with a repeatability of ≤ 3% and hysteresis under 10% of the rated distance.

Datasheet Summary
Powered by GS/AI

The S3780 is a rectangular DC 3-wire inductive proximity sensor with an operating distance of 2 mm, designed for non-contact detection. It operates from a 6 to 30 Vdc power supply with a maximum switching current of 200 mA and a voltage drop under 1.8 V when ON. The sensor features short circuit and reverse polarity protection, an LED function indicator, and an IP67-rated enclosure. It has a plastic case, flush mounting capability, and a 2 meter PVC cable output. Operating temperature ranges from -25 to +70 °C, with a +100 °C high temperature version available upon request. The sensor switches at up to 1 kHz with a repeatability of ≤ 3% and hysteresis under 10% of the rated distance.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3 Wire Inductive Proximity Sensor - S3780 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3 Wire Inductive Proximity Sensor
S3780
Rectangular DC 3 Wire Inductive Proximity Sensor S3780
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3780
Product Name Rectangular DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3820 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3461 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3002 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
NAMUR Inductive Proximity Sensor - S3261 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details