Fargo Controls, Inc. 30 mm Diameter DC 4 Wire Capacitive Sensor S5110

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5110 is a 30 mm diameter capacitive sensor with a nickel-plated brass case, designed for flush mounting and adjustable operating distance of 0-20 mm. It operates on 10-60 Vdc, draws ≤10 mA at 24 Vdc, and switches up to 200 mA with a voltage drop of less than 1.8 V when ON. The sensor features short circuit and reverse polarity protection, an LED indicator, IP67 protection, and a 3 m PVC cable output. It has an operating frequency of 10 Hz, repeatability of less than 10% of Sn, and hysteresis of ≤20% of Sn. The operating temperature range is -20 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S5110 is a 30 mm diameter capacitive sensor with a nickel-plated brass case, designed for flush mounting and adjustable operating distance of 0-20 mm. It operates on 10-60 Vdc, draws ≤10 mA at 24 Vdc, and switches up to 200 mA with a voltage drop of less than 1.8 V when ON. The sensor features short circuit and reverse polarity protection, an LED indicator, IP67 protection, and a 3 m PVC cable output. It has an operating frequency of 10 Hz, repeatability of less than 10% of Sn, and hysteresis of ≤20% of Sn. The operating temperature range is -20 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 4 Wire Capacitive Sensor - S5110 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 4 Wire Capacitive Sensor
S5110
30 mm Diameter DC 4 Wire Capacitive Sensor S5110
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5110
Product Name 30 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3691 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3164 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Through-Beam Photoelectric Sensor - PT18M10MPSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
View Details