Fargo Controls, Inc. Rectangular DC 3 Wire Inductive Proximity Sensor S3164

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3164 is a rectangular DC 3-wire inductive proximity sensor with NPN normally open output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It has a sensing distance of 2 mm, operates on 6 to 30 Vdc, with a maximum switching current of 200 mA and a voltage drop under load of less than 1.8 V. The sensor operates at 1 kHz, exhibits repeatability within ±3% of the sensing distance, and has hysteresis under 10%. The case is made of anodized aluminum, supports flush mounting, and uses a 2-meter PVC cable output. The operating temperature range is -25 to +70 °C, with a high-temperature +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3164 is a rectangular DC 3-wire inductive proximity sensor with NPN normally open output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It has a sensing distance of 2 mm, operates on 6 to 30 Vdc, with a maximum switching current of 200 mA and a voltage drop under load of less than 1.8 V. The sensor operates at 1 kHz, exhibits repeatability within ±3% of the sensing distance, and has hysteresis under 10%. The case is made of anodized aluminum, supports flush mounting, and uses a 2-meter PVC cable output. The operating temperature range is -25 to +70 °C, with a high-temperature +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3 Wire Inductive Proximity Sensor - S3164 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3 Wire Inductive Proximity Sensor
S3164
Rectangular DC 3 Wire Inductive Proximity Sensor S3164
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3164
Product Name Rectangular DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter Inductive Sensor - I12M4NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3111 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3217R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3600 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details