Fargo Controls, Inc. Through-Beam Photoelectric Sensor PT18M10MPSC

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Emitter included with Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Emitter included with Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Through-beam photoelectric sensor with PNP NO+NC output, a 10 m operating distance, and an M18 nickel-plated brass housing measuring 40x34x13 mm. Includes an integrated emitter, reverse polarity protection, and an IP65-rated enclosure. Powered by 10-30 Vdc with a maximum power drain of 20 mA and a switching current of 200 mA. Equipped with a 2-meter cable and mating M12S2M connector. Operating temperature range is -25 to +55 °C, with response time under 5 ms and light immunity up to 10,000 lux sunlight or 3,000 lux incandescent light.

Datasheet Summary
Powered by GS/AI

Through-beam photoelectric sensor with PNP NO+NC output, a 10 m operating distance, and an M18 nickel-plated brass housing measuring 40x34x13 mm. Includes an integrated emitter, reverse polarity protection, and an IP65-rated enclosure. Powered by 10-30 Vdc with a maximum power drain of 20 mA and a switching current of 200 mA. Equipped with a 2-meter cable and mating M12S2M connector. Operating temperature range is -25 to +55 °C, with response time under 5 ms and light immunity up to 10,000 lux sunlight or 3,000 lux incandescent light.

Suppliers

Company
Product
Description
Supplier Links
Through-Beam Photoelectric Sensor - PT18M10MPSC - Fargo Controls, Inc.
Eatontown, NJ, USA
Through-Beam Photoelectric Sensor
PT18M10MPSC
Through-Beam Photoelectric Sensor PT18M10MPSC
FEATURES: Mating M12S2M... connector with 2 meters of cable included with all connector versions Emitter included with Receiver Reverse polarity protection Protection degree IP65: dust tight and protected against water spray from any direction

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with all connector versions
  • Emitter included with Receiver
  • Reverse polarity protection
  • Protection degree IP65: dust tight and protected against water spray from any direction
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number PT18M10MPSC
Product Name Through-Beam Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Through Beam
Beam Type Infrared
Unlock Full Specs
to access all available technical data