Fargo Controls, Inc. 18 mm Diameter AC Capacitive Sensor S5062

Description
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
Request a Quote Datasheet
Description
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter AC Capacitive Sensor - S5062 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter AC Capacitive Sensor
S5062
18 mm Diameter AC Capacitive Sensor S5062
FEATURES: Protection degree IP65 LED function indicator Sensitivity adjustment 5 and 10 meter cable lengths available upon request

FEATURES:

  • Protection degree IP65
  • LED function indicator
  • Sensitivity adjustment
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5062
Product Name 18 mm Diameter AC Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3906 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4251 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3078 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Diameter AC Capacitive Sensor - S5072 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details