Fargo Controls, Inc. 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3113

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3113 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case and IP67 protection, designed for flush mounting with a 15 mm operating distance. It operates on 10-30 Vdc, has a maximum switching current of 200 mA, a voltage drop of less than 1.8 V when ON, and an operating frequency of 300 Hz. The sensor features short circuit and reverse polarity protection, an LED function indicator, and a 2 m PVC cable output connection. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3113 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case and IP67 protection, designed for flush mounting with a 15 mm operating distance. It operates on 10-30 Vdc, has a maximum switching current of 200 mA, a voltage drop of less than 1.8 V when ON, and an operating frequency of 300 Hz. The sensor features short circuit and reverse polarity protection, an LED function indicator, and a 2 m PVC cable output connection. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3113 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3113
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3113
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3113
Product Name 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

NAMUR Inductive Proximity Sensor - S3240 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3154 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3452 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details