Fargo Controls, Inc. 8 mm Diameter Inductive Sensor I8M2POC1

Description
FEATURES: Mating M8S2M3W connector with 2 meters of cable included Extended operating distance Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection
Request a Quote Datasheet
Description
FEATURES: Mating M8S2M3W connector with 2 meters of cable included Extended operating distance Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter Inductive Sensor - I8M2POC1 - Fargo Controls, Inc.
Eatontown, NJ, USA
8 mm Diameter Inductive Sensor
I8M2POC1
8 mm Diameter Inductive Sensor I8M2POC1
FEATURES: Mating M8S2M3W connector with 2 meters of cable included Extended operating distance Protection degree IP67: dust tight and protection from the effects of immersion Short circuit & reverse polarity protection

FEATURES:

  • Mating M8S2M3W connector with 2 meters of cable included
  • Extended operating distance
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Short circuit & reverse polarity protection
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I8M2POC1
Product Name 8 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4mm Diameter Inductive Sensor with Increased Sensing Distance - S3884 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
18 mm Diameter Inductive Sensor - I18MU8POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3174 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details