Fargo Controls, Inc. 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3652

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3652 is a DC 3-wire inductive sensor with a stainless steel case, 2 mm operating distance, and flush mounting. It operates on a 6-30 Vdc supply, with a maximum switching current of 200 mA, voltage drop below 1.8 V, and power drain under 12 mA at 24 Vdc. The sensor has an operating frequency of 2 kHz, repeatability of ≤3% Sn, and hysteresis below 10% Sn. It features LED indication, short circuit and reverse polarity protection, IP67 protection, and a 2 m PVC cable output. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available on request.

Datasheet Summary
Powered by GS/AI

The S3652 is a DC 3-wire inductive sensor with a stainless steel case, 2 mm operating distance, and flush mounting. It operates on a 6-30 Vdc supply, with a maximum switching current of 200 mA, voltage drop below 1.8 V, and power drain under 12 mA at 24 Vdc. The sensor has an operating frequency of 2 kHz, repeatability of ≤3% Sn, and hysteresis below 10% Sn. It features LED indication, short circuit and reverse polarity protection, IP67 protection, and a 2 m PVC cable output. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available on request.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
S3652
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3652
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3652
Product Name 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter Inductive Sensor - I12M2NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3064 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4082 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3292 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details