Fargo Controls, Inc. 18 mm Diameter DC 4 Wire Capacitive Sensor S5010

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP65 LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP65 LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5010 is an 18 mm diameter DC capacitive sensor featuring a 4-wire configuration. It operates within a power supply range of 10 to 40 Vdc and has a maximum switching current of 200 mA. The sensor is designed with short circuit and reverse polarity protection, ensuring reliable operation in various conditions. It has an adjustable operating distance of 0-5 mm and a protection degree of IP65, making it suitable for environments where dust and water exposure may occur. The sensor's case is made of nickel-plated brass, and it includes an LED function indicator for easy status monitoring. It operates at a frequency of 10 Hz and has a power drain of less than 10 mA at 24 Vdc. The S5010 is available with cable lengths of 3 meters, with options for 5 and 10 meters upon request. This product is suitable for applications requiring precise sensing capabilities in a compact form factor.

Datasheet Summary
Powered by GS/AI

The S5010 is an 18 mm diameter DC capacitive sensor featuring a 4-wire configuration. It operates within a power supply range of 10 to 40 Vdc and has a maximum switching current of 200 mA. The sensor is designed with short circuit and reverse polarity protection, ensuring reliable operation in various conditions. It has an adjustable operating distance of 0-5 mm and a protection degree of IP65, making it suitable for environments where dust and water exposure may occur. The sensor's case is made of nickel-plated brass, and it includes an LED function indicator for easy status monitoring. It operates at a frequency of 10 Hz and has a power drain of less than 10 mA at 24 Vdc. The S5010 is available with cable lengths of 3 meters, with options for 5 and 10 meters upon request. This product is suitable for applications requiring precise sensing capabilities in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 4 Wire Capacitive Sensor - S5010 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 4 Wire Capacitive Sensor
S5010
18 mm Diameter DC 4 Wire Capacitive Sensor S5010
FEATURES: Short circuit & reverse polarity protection Protection degree IP65 LED function indicator 5 and 10 meter cable lengths available upon request

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP65
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5010
Product Name 18 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
5 mm Diameter Inductive Sensor - I5M0.8NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details