Fargo Controls, Inc. 5 mm Diameter Inductive Sensor I5M0.8NO

Description
FEATURES: Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet
Description
FEATURES: Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter Inductive Sensor - I5M0.8NO - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter Inductive Sensor
I5M0.8NO
5 mm Diameter Inductive Sensor I5M0.8NO
FEATURES: Reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

FEATURES:

  • Reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I5M0.8NO
Product Name 5 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3281 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3885 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3880 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details