Fargo Controls, Inc. 12mm DC Stainless Steel "Short Series" Inductive Sensor S3667

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3667 is a 12 mm diameter DC two-wire inductive sensor with an extended operating distance of 8 mm, stainless steel case, and IP67 protection against dust and immersion. It operates on 10-30 Vdc with a maximum switching current of 200 mA, a voltage drop under 1.8 V when on, and an operating frequency of 600 Hz. The sensor includes short circuit and reverse polarity protection, a 2 m PVC cable output, and is rated for temperatures from −25 to +70 °C, with a +100 °C version available upon request. Flush mounting is not supported. Repeatability is within ±3% of the rated sensing distance, and hysteresis is less than 10%.

Datasheet Summary
Powered by GS/AI

The S3667 is a 12 mm diameter DC two-wire inductive sensor with an extended operating distance of 8 mm, stainless steel case, and IP67 protection against dust and immersion. It operates on 10-30 Vdc with a maximum switching current of 200 mA, a voltage drop under 1.8 V when on, and an operating frequency of 600 Hz. The sensor includes short circuit and reverse polarity protection, a 2 m PVC cable output, and is rated for temperatures from −25 to +70 °C, with a +100 °C version available upon request. Flush mounting is not supported. Repeatability is within ±3% of the rated sensing distance, and hysteresis is less than 10%.

Suppliers

Company
Product
Description
Supplier Links
12mm DC Stainless Steel
Eatontown, NJ, USA
12mm DC Stainless Steel "Short Series" Inductive Sensor
S3667
12mm DC Stainless Steel "Short Series" Inductive Sensor S3667
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3667
Product Name 12mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3825 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3514 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3575 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Magnetic Proximity Sensor - S3390 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details