Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3882

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3882 is a 4 mm diameter, flush-mounting inductive sensor with a 1 mm operating distance, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, an LED function indicator, and short circuit and reverse polarity protection. The sensor operates on 10-30 Vdc, with a maximum switching current of 100 mA, a voltage drop of less than 1.5 V when active, and an operating frequency of 2 kHz. Repeatability is within ±1% of Sn and hysteresis is less than 15%. Output is via a 2-meter PVC pigtail cable with a C1 connector. Operating temperature ranges from -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

S3882 is a 4 mm diameter, flush-mounting inductive sensor with a 1 mm operating distance, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, an LED function indicator, and short circuit and reverse polarity protection. The sensor operates on 10-30 Vdc, with a maximum switching current of 100 mA, a voltage drop of less than 1.5 V when active, and an operating frequency of 2 kHz. Repeatability is within ±1% of Sn and hysteresis is less than 15%. Output is via a 2-meter PVC pigtail cable with a C1 connector. Operating temperature ranges from -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3882 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3882
4mm Diameter Inductive Sensor with Increased Sensing Distance S3882
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3882
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3116 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3515 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details