Fargo Controls, Inc. 30 mm Diameter AC 2 Wire Inductive Proximity Sensor S3302

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3302 is a 30 mm diameter AC 2-wire inductive proximity sensor with a flush mount design, operating at 10 mm sensing distance. It operates from 20 to 250 Vac, switches up to 300 mA, and has a maximum peak current of 1.5 A for 20 ms. With a voltage drop of less than 6 V and residual current under 1 mA, it is suitable for programmable controller inputs. The sensor has an IP67 rating, nickel-plated brass housing, operates from -25 to +70°C, and includes a 2 m PVC cable. A high-temperature version up to +100°C and longer cable lengths are available upon request.

Datasheet Summary
Powered by GS/AI

The S3302 is a 30 mm diameter AC 2-wire inductive proximity sensor with a flush mount design, operating at 10 mm sensing distance. It operates from 20 to 250 Vac, switches up to 300 mA, and has a maximum peak current of 1.5 A for 20 ms. With a voltage drop of less than 6 V and residual current under 1 mA, it is suitable for programmable controller inputs. The sensor has an IP67 rating, nickel-plated brass housing, operates from -25 to +70°C, and includes a 2 m PVC cable. A high-temperature version up to +100°C and longer cable lengths are available upon request.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3302 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter AC 2 Wire Inductive Proximity Sensor
S3302
30 mm Diameter AC 2 Wire Inductive Proximity Sensor S3302
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3302
Product Name 30 mm Diameter AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S020 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3169 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3454 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details