Fargo Controls, Inc. 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3471

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3471 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with NPN normally closed output, nickel-plated brass case, and IP67 protection. It operates from 10 to 30 Vdc, has a 10 mm sensing distance, switches up to 200 mA, and maintains a voltage drop below 1.8 V when ON. The sensor has a 300 Hz operating frequency, ≤3% repeatability, and <10% hysteresis. It includes short circuit and reverse polarity protection, an LED indicator, and comes with a 2 m PVC cable. A +100°C high-temperature version and 5 or 10 m cable lengths are available upon request. Flush mounting is not supported for this model.

Datasheet Summary
Powered by GS/AI

The S3471 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with NPN normally closed output, nickel-plated brass case, and IP67 protection. It operates from 10 to 30 Vdc, has a 10 mm sensing distance, switches up to 200 mA, and maintains a voltage drop below 1.8 V when ON. The sensor has a 300 Hz operating frequency, ≤3% repeatability, and <10% hysteresis. It includes short circuit and reverse polarity protection, an LED indicator, and comes with a 2 m PVC cable. A +100°C high-temperature version and 5 or 10 m cable lengths are available upon request. Flush mounting is not supported for this model.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3471 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3471
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3471
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3471
Product Name 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Rectangular DC 4 Wire Inductive Proximity Sensor - S3156 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3297 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3154 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details