Fargo Controls, Inc. Miniature Inductive Sensor with Increase Sensing Range S3876

Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Miniature Inductive Sensor S3876 from Fargo Controls, Inc. features a 3 mm diameter design with an extended sensing range. It operates on a power supply of 10 to 30 Vdc and has a maximum switching current of 100 mA. The sensor is equipped with short circuit and reverse polarity protection, ensuring reliability in various applications. It has a protection degree of IP67, making it dust-tight and resistant to immersion in water. The operating temperature range is from -25 to +70 °C, and it operates at a frequency of 2 kHz with a repeatability of ,â§ 1% and hysteresis of < 15%. The output connection is a 2-meter cable, and an LED function indicator is included for operational status. This sensor is suitable for applications requiring compact size and robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Miniature Inductive Sensor S3876 from Fargo Controls, Inc. features a 3 mm diameter design with an extended sensing range. It operates on a power supply of 10 to 30 Vdc and has a maximum switching current of 100 mA. The sensor is equipped with short circuit and reverse polarity protection, ensuring reliability in various applications. It has a protection degree of IP67, making it dust-tight and resistant to immersion in water. The operating temperature range is from -25 to +70 °C, and it operates at a frequency of 2 kHz with a repeatability of ,â§ 1% and hysteresis of < 15%. The output connection is a 2-meter cable, and an LED function indicator is included for operational status. This sensor is suitable for applications requiring compact size and robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Miniature Inductive Sensor with Increase Sensing Range - S3876 - Fargo Controls, Inc.
Eatontown, NJ, USA
Miniature Inductive Sensor with Increase Sensing Range
S3876
Miniature Inductive Sensor with Increase Sensing Range S3876
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3876
Product Name Miniature Inductive Sensor with Increase Sensing Range
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3220R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3168 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Metal Housing Photelectric Sensor, DC - S4455 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
View Details