Fargo Controls, Inc. 12 mm Diameter AC 2 Wire Inductive Proximity Sensor S3283

Description
Features: Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Extended operating distance (double) available upon request 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Extended operating distance (double) available upon request 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3283 is a 12 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case, IP67 protection, and a 2 m PVC cable output. It operates from 20-250 Vac, switches up to 300 mA, and has a maximum switching frequency of 12 Hz. The operating distance is 4 mm, with a voltage drop under 6 V and residual current below 1 mA. It supports flush mounting and operates from -25 to +70 °C. A +100 °C high-temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3283 is a 12 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case, IP67 protection, and a 2 m PVC cable output. It operates from 20-250 Vac, switches up to 300 mA, and has a maximum switching frequency of 12 Hz. The operating distance is 4 mm, with a voltage drop under 6 V and residual current below 1 mA. It supports flush mounting and operates from -25 to +70 °C. A +100 °C high-temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3283 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter AC 2 Wire Inductive Proximity Sensor
S3283
12 mm Diameter AC 2 Wire Inductive Proximity Sensor S3283
Features: Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator Extended operating distance (double) available upon request 3.5, 5, 7.5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • Extended operating distance (double) available upon request
  • 3.5, 5, 7.5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3283
Product Name 12 mm Diameter AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3075 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3826 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3294 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3885 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details