Fargo Controls, Inc. 18 mm Diameter AC 2 Wire Inductive Proximity Sensor S3284

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3284 is an 18 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case, IP67 protection, and an operating distance of 5 mm. It operates on 20-250 Vac, switches up to 300 mA, has a voltage drop of less than 6 V, and a maximum operating frequency of 12 Hz. Repeatability is ≤3% and hysteresis is <10%. The sensor includes a LED function indicator and offers a +100°C high temperature version upon request. It has a 2 m PVC cable output connection and supports flush mounting. Short circuit protection is included.

Datasheet Summary
Powered by GS/AI

The S3284 is an 18 mm diameter AC 2-wire inductive proximity sensor with a nickel-plated brass case, IP67 protection, and an operating distance of 5 mm. It operates on 20-250 Vac, switches up to 300 mA, has a voltage drop of less than 6 V, and a maximum operating frequency of 12 Hz. Repeatability is ≤3% and hysteresis is <10%. The sensor includes a LED function indicator and offers a +100°C high temperature version upon request. It has a 2 m PVC cable output connection and supports flush mounting. Short circuit protection is included.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3284 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter AC 2 Wire Inductive Proximity Sensor
S3284
18 mm Diameter AC 2 Wire Inductive Proximity Sensor S3284
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3284
Product Name 18 mm Diameter AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 4 Wire Inductive Proximity Sensor - S3840 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3204R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3301 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3035 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details