Fargo Controls, Inc. 18mm DC Stainless Steel "Short Series" Inductive Sensor S3095S

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3095S is an 18 mm diameter, two-wire, inductive proximity sensor with a stainless steel case, designed for DC operation. It has an operating distance of 8 mm and provides normally closed (NC) output. The sensor supports a power supply of 10-30 Vdc, has a maximum switching current of 200 mA, and operates at a frequency of 400 Hz. It features IP67 protection against dust and immersion, short circuit and reverse polarity protection, and a voltage drop under 1.8 V when ON. The standard cable length is 2 m, with options for 5 or 10 m. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available on request. The sensor includes an LED indicator and flush mounting is not supported for this model.

Datasheet Summary
Powered by GS/AI

The S3095S is an 18 mm diameter, two-wire, inductive proximity sensor with a stainless steel case, designed for DC operation. It has an operating distance of 8 mm and provides normally closed (NC) output. The sensor supports a power supply of 10-30 Vdc, has a maximum switching current of 200 mA, and operates at a frequency of 400 Hz. It features IP67 protection against dust and immersion, short circuit and reverse polarity protection, and a voltage drop under 1.8 V when ON. The standard cable length is 2 m, with options for 5 or 10 m. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available on request. The sensor includes an LED indicator and flush mounting is not supported for this model.

Suppliers

Company
Product
Description
Supplier Links
18mm DC Stainless Steel
Eatontown, NJ, USA
18mm DC Stainless Steel "Short Series" Inductive Sensor
S3095S
18mm DC Stainless Steel "Short Series" Inductive Sensor S3095S
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3095S
Product Name 18mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3526 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3166 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3645 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3280 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details