Fargo Controls, Inc. Miniature Inductive Sensor with Increase Sensing Range S3873

Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3873 is a 3 mm diameter inductive sensor with extended range, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, LED function indicator, and short circuit and reverse polarity protection. Operating from 10 to 30 Vdc, it has a switching current limit of 100 mA, a voltage drop of less than 1.5 V when on, and an operating frequency of 2 kHz. The sensor has a repeatability of ≤1% and hysteresis of <15% of its 1 mm rated sensing distance. It supports flush mounting and operates from -25 to +70 °C. The output connection is a 2-meter pigtail cable with a C1 connector.

Datasheet Summary
Powered by GS/AI

The S3873 is a 3 mm diameter inductive sensor with extended range, designed for DC 3-wire applications. It features a stainless steel case, IP67 protection, LED function indicator, and short circuit and reverse polarity protection. Operating from 10 to 30 Vdc, it has a switching current limit of 100 mA, a voltage drop of less than 1.5 V when on, and an operating frequency of 2 kHz. The sensor has a repeatability of ≤1% and hysteresis of <15% of its 1 mm rated sensing distance. It supports flush mounting and operates from -25 to +70 °C. The output connection is a 2-meter pigtail cable with a C1 connector.

Suppliers

Company
Product
Description
Supplier Links
Miniature Inductive Sensor with Increase Sensing Range - S3873 - Fargo Controls, Inc.
Eatontown, NJ, USA
Miniature Inductive Sensor with Increase Sensing Range
S3873
Miniature Inductive Sensor with Increase Sensing Range S3873
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3873
Product Name Miniature Inductive Sensor with Increase Sensing Range
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3225R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details
NAMUR Inductive Proximity Sensor - S3245 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1575 inch (4 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3900 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3152 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details