Fargo Controls, Inc. Limit Switch Style DC 2/4 & AC 2 Wire S3311

Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet
Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Style DC 2/4 & AC 2 Wire - S3311 - Fargo Controls, Inc.
Eatontown, NJ, USA
Limit Switch Style DC 2/4 & AC 2 Wire
S3311
Limit Switch Style DC 2/4 & AC 2 Wire S3311
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • Short circuit & reverse polarity protection in DC versions
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3311
Product Name Limit Switch Style DC 2/4 & AC 2 Wire
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
Operating Temperature -13 to 158 F (-25 to 70 C)
Power Requirements AC Powered
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3150 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
Rectangular Inductive Sensor - IR18P5PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3228R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details