Fargo Controls, Inc. 18mm DC Stainless Steel "Short Series" Inductive Sensor S3676A

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3676A is an 18 mm diameter DC two-wire inductive sensor with a stainless steel case and extended operating distance of 16 mm. It features IP67 protection, short circuit and reverse polarity protection, and an LED function indicator. The sensor operates on 10-30 Vdc with a maximum switching current of 200 mA, a power drain under 15 mA at 24 Vdc, and a voltage drop less than 1.8 V when ON. It has a maximum operating frequency of 200 Hz, repeatability of ≤3% Sn, and hysteresis less than 10% Sn. The operating temperature range is -25 to +70 °C, with a +100 °C version available upon request. The sensor is non-flush mountable and comes with a 2 m PVC cable output.

Datasheet Summary
Powered by GS/AI

The S3676A is an 18 mm diameter DC two-wire inductive sensor with a stainless steel case and extended operating distance of 16 mm. It features IP67 protection, short circuit and reverse polarity protection, and an LED function indicator. The sensor operates on 10-30 Vdc with a maximum switching current of 200 mA, a power drain under 15 mA at 24 Vdc, and a voltage drop less than 1.8 V when ON. It has a maximum operating frequency of 200 Hz, repeatability of ≤3% Sn, and hysteresis less than 10% Sn. The operating temperature range is -25 to +70 °C, with a +100 °C version available upon request. The sensor is non-flush mountable and comes with a 2 m PVC cable output.

Suppliers

Company
Product
Description
Supplier Links
18mm DC Stainless Steel
Eatontown, NJ, USA
18mm DC Stainless Steel "Short Series" Inductive Sensor
S3676A
18mm DC Stainless Steel "Short Series" Inductive Sensor S3676A
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3676A
Product Name 18mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3175 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3474 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3476 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details