Fargo Controls, Inc. 5 mm Diameter Inductive Sensor with Increased Sensing Distance S3907

Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3907 is a 5 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, flush mounting, IP67 protection, and an LED function indicator. The sensor operates on a power supply of 10 to 30 Vdc, with a maximum switching current of 200 mA and a voltage drop of less than 1.5 V when on. It has a switching frequency of 2 kHz, repeatability of ±1% Sn, and hysteresis of less than 15%. Operating temperature ranges from -25 °C to +70 °C. The output connection is a 2 m pigtail cable with a C1 connector. Short circuit and reverse polarity protection are included.

Datasheet Summary
Powered by GS/AI

The S3907 is a 5 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, flush mounting, IP67 protection, and an LED function indicator. The sensor operates on a power supply of 10 to 30 Vdc, with a maximum switching current of 200 mA and a voltage drop of less than 1.5 V when on. It has a switching frequency of 2 kHz, repeatability of ±1% Sn, and hysteresis of less than 15%. Operating temperature ranges from -25 °C to +70 °C. The output connection is a 2 m pigtail cable with a C1 connector. Short circuit and reverse polarity protection are included.

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3907 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter Inductive Sensor with Increased Sensing Distance
S3907
5 mm Diameter Inductive Sensor with Increased Sensing Distance S3907
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel threaded
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3907
Product Name 5 mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3107 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3782 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3106 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4243 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details