Fargo Controls, Inc. Miniature Inductive Sensor with Increase Sensing Range S3870

Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3870 is an NPN, normally open inductive sensor with a 3 mm diameter stainless steel case, designed for extended-range operation up to 1 mm. It operates on 10-30 Vdc, has a maximum switching current of 100 mA, and a power drain of less than 8 mA. The sensor features LED indication, short circuit and reverse polarity protection, and an IP67-rated enclosure with flush mounting capability. It uses a 2 m pigtail cable with a C1 connector and has an operating frequency of 2 kHz, a repeatability of ≤1%, and a hysteresis of <15%. The operating temperature range is −25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3870 is an NPN, normally open inductive sensor with a 3 mm diameter stainless steel case, designed for extended-range operation up to 1 mm. It operates on 10-30 Vdc, has a maximum switching current of 100 mA, and a power drain of less than 8 mA. The sensor features LED indication, short circuit and reverse polarity protection, and an IP67-rated enclosure with flush mounting capability. It uses a 2 m pigtail cable with a C1 connector and has an operating frequency of 2 kHz, a repeatability of ≤1%, and a hysteresis of <15%. The operating temperature range is −25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
Miniature Inductive Sensor with Increase Sensing Range - S3870 - Fargo Controls, Inc.
Eatontown, NJ, USA
Miniature Inductive Sensor with Increase Sensing Range
S3870
Miniature Inductive Sensor with Increase Sensing Range S3870
Features: Increased sensing distance Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3870
Product Name Miniature Inductive Sensor with Increase Sensing Range
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3526 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3224R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.18 inch (30 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3151 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details