Fargo Controls, Inc. 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3477

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3477 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, IP67 protection, and a 2 m PVC cable output. It has a PNP normally closed output, 10 to 30 Vdc operating voltage, 200 mA maximum switching current, 300 Hz operating frequency, and an operating distance of 15 mm. It supports flush mounting, operates from -25 to +70 °C, and includes short circuit and reverse polarity protection. A +100 °C version is available upon request.

Datasheet Summary
Powered by GS/AI

S3477 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, IP67 protection, and a 2 m PVC cable output. It has a PNP normally closed output, 10 to 30 Vdc operating voltage, 200 mA maximum switching current, 300 Hz operating frequency, and an operating distance of 15 mm. It supports flush mounting, operates from -25 to +70 °C, and includes short circuit and reverse polarity protection. A +100 °C version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3477 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3477
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3477
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3477
Product Name 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3516 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3218R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details