Fargo Controls, Inc. 5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3527

Description
Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon erquest
Request a Quote Datasheet
Description
Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon erquest
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3527 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3527
5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3527
Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon erquest

Features:

  • Stainless steel case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon erquest
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3527
Product Name 5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4382 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3522 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3581 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3457 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details