Fargo Controls, Inc. 5 mm Diameter Inductive Sensor with Increased Sensing Distance S3911

Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3911 is a 5 mm diameter DC 3-wire inductive sensor with extended operating distance, stainless steel case, and IP67 protection against dust and immersion. It features an LED function indicator, short circuit and reverse polarity protection, flush mounting capability, and a maximum switching current of 200 mA. The sensor operates on 10-30 Vdc, has a switching frequency of 2 kHz, a voltage drop of less than 1.5 V when on, and an operating temperature range of -25 to +70 °C. Output connection is via a 2 m pigtail cable with C1 connector. Repeatability is within ±1% of the operating distance, and hysteresis is less than 15% of Sn.

Datasheet Summary
Powered by GS/AI

S3911 is a 5 mm diameter DC 3-wire inductive sensor with extended operating distance, stainless steel case, and IP67 protection against dust and immersion. It features an LED function indicator, short circuit and reverse polarity protection, flush mounting capability, and a maximum switching current of 200 mA. The sensor operates on 10-30 Vdc, has a switching frequency of 2 kHz, a voltage drop of less than 1.5 V when on, and an operating temperature range of -25 to +70 °C. Output connection is via a 2 m pigtail cable with C1 connector. Repeatability is within ±1% of the operating distance, and hysteresis is less than 15% of Sn.

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3911 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter Inductive Sensor with Increased Sensing Distance
S3911
5 mm Diameter Inductive Sensor with Increased Sensing Distance S3911
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel threaded
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3911
Product Name 5 mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3512 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Miniature Inductive Sensor with Increase Sensing Range - S3876 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
High Temperature Capacitive Sensor - S3623 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details