Fargo Controls, Inc. Rectangular DC 3 Wire Inductive Proximity Sensor S3785

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3785 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It has a 2 mm operating distance, operates on 6 to 30 Vdc, with a maximum switching current of 200 mA, voltage drop under 1.8 V when on, and a switching frequency of 1 kHz. The sensor has a plastic case, supports flush mounting, and includes a 2 m PVC cable output. Operating temperature ranges from -25 to +70 °C, with a high-temperature +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

S3785 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It has a 2 mm operating distance, operates on 6 to 30 Vdc, with a maximum switching current of 200 mA, voltage drop under 1.8 V when on, and a switching frequency of 1 kHz. The sensor has a plastic case, supports flush mounting, and includes a 2 m PVC cable output. Operating temperature ranges from -25 to +70 °C, with a high-temperature +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3 Wire Inductive Proximity Sensor - S3785 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3 Wire Inductive Proximity Sensor
S3785
Rectangular DC 3 Wire Inductive Proximity Sensor S3785
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3785
Product Name Rectangular DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3 Wire Inductive Proximity Sensor - S3780 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3603 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3283 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3592 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details