Fargo Controls, Inc. High Temperature Inductive Proximity Sensor S3861

Description
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
Request a Quote
Description
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3861 is a high-temperature inductive proximity sensor designed for non-contact detection of metallic objects, featuring a stainless steel threaded housing with an M8 x 1 thread and flush mounting capability. It operates from 10-30 VDC with a maximum switching current of 200 mA and a voltage drop of less than 1.8 V, and includes short circuit and reverse polarity protection. The sensor has an operating distance of 1.5 mm, an operating frequency of up to 2 kHz, and is rated for temperatures from -25 to +120°C. It meets IP67 for dust and water resistance, is shock and vibration resistant, and uses a 3x0.25 mm² PUR/TPE cable with a 2 m length. The device is CE and RoHS compliant and is not intended for safety applications.

Datasheet Summary
Powered by GS/AI

The S3861 is a high-temperature inductive proximity sensor designed for non-contact detection of metallic objects, featuring a stainless steel threaded housing with an M8 x 1 thread and flush mounting capability. It operates from 10-30 VDC with a maximum switching current of 200 mA and a voltage drop of less than 1.8 V, and includes short circuit and reverse polarity protection. The sensor has an operating distance of 1.5 mm, an operating frequency of up to 2 kHz, and is rated for temperatures from -25 to +120°C. It meets IP67 for dust and water resistance, is shock and vibration resistant, and uses a 3x0.25 mm² PUR/TPE cable with a 2 m length. The device is CE and RoHS compliant and is not intended for safety applications.

Suppliers

Company
Product
Description
Supplier Links
High Temperature Inductive Proximity Sensor - S3861 - Fargo Controls, Inc.
Eatontown, NJ, USA
High Temperature Inductive Proximity Sensor
S3861
High Temperature Inductive Proximity Sensor S3861
Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant

Features:

  • High operating temperature up to 120ºC / 248ºF
  • Now with short circuit & reverse polarity protection
  • Increased switching current
  • Stainless steel case
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • Miniature size
  • Shock and vibration resistant
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3861
Product Name High Temperature Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 248 F (-25 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Limit Switch Style DC 2/4 & AC 2 Wire - S3311 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
18 mm Plastic, AC - S4271 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3591 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details