Fargo Controls, Inc. Magnetic Proximity Sensor S3393

Description
Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.
Request a Quote
Description
Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3393 is a magnetic proximity sensor with a normally open reed contact, housed in a nickel-plated brass threaded case with M12 x 1 threading. It has an operating distance of up to 40 mm when used with the S3412 magnet, a maximum switching frequency of 230 Hz, and supports up to 230 V and 0.5 A. The sensor is hermetically sealed, rated IP 67, operates from -25 to +100°C, and connects via a 2 m cable with two 0.14 mm² conductors. It complies with RoHS and the EMC directive.

Datasheet Summary
Powered by GS/AI

The S3393 is a magnetic proximity sensor with a normally open reed contact, housed in a nickel-plated brass threaded case with M12 x 1 threading. It has an operating distance of up to 40 mm when used with the S3412 magnet, a maximum switching frequency of 230 Hz, and supports up to 230 V and 0.5 A. The sensor is hermetically sealed, rated IP 67, operates from -25 to +100°C, and connects via a 2 m cable with two 0.14 mm² conductors. It complies with RoHS and the EMC directive.

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor - S3393 - Fargo Controls, Inc.
Eatontown, NJ, USA
Magnetic Proximity Sensor
S3393
Magnetic Proximity Sensor S3393
Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.

Magnetic sensors are actuated by the presence of a permanent magnet. Their operating principle is based on the use of reed contacts, which consist of two low reluctance ferro-magnetic reeds enclosed in glass bulbs containing inert gas. The reciprocal attraction of both reeds in the presence of a magnetic field, due to magnetic induction, establishes an electrical contact.

Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3393
Product Name Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.2300 to 0.2500 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
Power Requirements AC Powered
Electrical Output Frequency; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3175 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4273 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details
Fork Shape DC Photoelectric Sensor - S4393 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3141 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details