Fargo Controls, Inc. 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3654

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
S3654
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3654
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3654
Product Name 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3073 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
8 mm Diameter Inductive Sensor - I8M2NOC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Linear Voltage Output Inductive Proximity Sensor - S722 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0118 to 0.1969 inch (0.3000 to 5 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3147 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details