Fargo Controls, Inc. 30 mm Diameter DC 2 Wire Inductive Proximity Sensor S3144

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3144 is a 30 mm diameter, DC 2-wire inductive proximity sensor with a nickel-plated brass case and IP67 protection. It has a 10 mm operating distance, operates on 10-55 Vdc, and switches up to 100 mA with a voltage drop of less than 6.5 V when ON. The sensor includes short circuit protection, has a repeatability of ≤3%, and a hysteresis of <10%. It features a 2 m PVC cable output and operates from -25 to +70 °C. A +100 °C high temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3144 is a 30 mm diameter, DC 2-wire inductive proximity sensor with a nickel-plated brass case and IP67 protection. It has a 10 mm operating distance, operates on 10-55 Vdc, and switches up to 100 mA with a voltage drop of less than 6.5 V when ON. The sensor includes short circuit protection, has a repeatability of ≤3%, and a hysteresis of <10%. It features a 2 m PVC cable output and operates from -25 to +70 °C. A +100 °C high temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3144
30 mm Diameter DC 2 Wire Inductive Proximity Sensor S3144
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3144
Product Name 30 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3035 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3603 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3884 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details