Fargo Controls, Inc. 30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor S3131

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3131 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with NPN normally closed output, designed for industrial detection applications. It features a nickel-plated brass case, flush mounting, and IP67 protection against dust and immersion. Operating from 10 to 30 Vdc, it supports a maximum switching current of 200 mA with a voltage drop under 1.8 V when ON. The sensing distance is 15 mm, with an operating frequency of 200 Hz, repeatability within ±3% of Sn, and hysteresis under 10%. The sensor includes short circuit and reverse polarity protection, an LED status indicator, and a standard 2 m PVC cable output. An operating temperature range of -25 to +70 °C is specified, with a +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3131 is a 30 mm diameter DC 3/4 wire inductive proximity sensor with NPN normally closed output, designed for industrial detection applications. It features a nickel-plated brass case, flush mounting, and IP67 protection against dust and immersion. Operating from 10 to 30 Vdc, it supports a maximum switching current of 200 mA with a voltage drop under 1.8 V when ON. The sensing distance is 15 mm, with an operating frequency of 200 Hz, repeatability within ±3% of Sn, and hysteresis under 10%. The sensor includes short circuit and reverse polarity protection, an LED status indicator, and a standard 2 m PVC cable output. An operating temperature range of -25 to +70 °C is specified, with a +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
30mm Diameter DC 3/4 Wire
Eatontown, NJ, USA
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor
S3131
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor S3131
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3131
Product Name 30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter Capacitive Sensor - C30MU15PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3781 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details