The S3266 is a NAMUR-inductive proximity sensor with a 5 mm operating distance and M18 x 1 thread, designed for non-flush mounting. It operates on a supply voltage of 5 to 30 Vdc, with a maximum switching frequency of 1000 Hz and repeatability of ≤ 3%. The sensor has a nickel-plated brass housing, conforms to DIN 19234 NAMUR standards, meets the EMC directive, and is rated IP67 for protection against dust and water. Operating temperature ranges from -25 to +70 °C. The part includes a connector version, with dimensions adjusted by adding 4 mm to the length compared to the cable variant.
Working Principle
These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier.
Technical Characteristics
Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc.
Amplifiers
All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP.
Features:
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | S3266 |
| Product Name | NAMUR Inductive Proximity Sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.1969 inch (5 mm) |
| Switching Frequency | 1 kHz |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |