Fargo Controls, Inc. High Temperature Capacitive Sensor S3622

Description
These high temperature sensors have an amplifier completely separate from the sensor. This allows the sensor to withstand temperatures from –200 to +250°C (-382 to +482°F). The amplifier is supplied in two different types, models S3624 & S3625, which is suitable for one sensor, and models S3626 & S3627, which is suitable for two sensors. The model S3624 & S3625 can be supplied with delayed sensing. The sensors are available in 18mm and 30mm diameters, made of stainless steel and PTFE. Each sensor’s operating distance is adjustable. This sensitivity regulation is useful in applications such as detection of full containers and nondetection of empty containers. APPLICATIONS: Typical applications include the level control of hot materials such as liquids, oils, powder and plastic granules. These sensors can also be used to sense solid metallic and non-metallic bodies positioned in areas of high temperature. OPERATING PRINCIPLE: Capacitive proximity sensors use an oscillating field that can sense conductive and non-conductive materials (metals, liquids, glass, plastic, wood, paper and rubber). When an object enters this field, an electronic circuit begins to oscillate. The rise or fall of the oscillation is identified by a threshold circuit that drives an amplifier for the operation of an external load. The operating distance of the sensor depends on the target’s shape and size and is strictly linked to the nature of the material. FEATURES: Sensor temperature range –200 to +250° C (-382 to +482° F) Operating distance of 5 or 15mm Sensitivity adjustment Stainless steel sensor housing 18 and 30mm diameters One or two sensor amplifiers Sensor protection degree IP68: dust tight and protection against submersion
Request a Quote Datasheet
Description
These high temperature sensors have an amplifier completely separate from the sensor. This allows the sensor to withstand temperatures from –200 to +250°C (-382 to +482°F). The amplifier is supplied in two different types, models S3624 & S3625, which is suitable for one sensor, and models S3626 & S3627, which is suitable for two sensors. The model S3624 & S3625 can be supplied with delayed sensing. The sensors are available in 18mm and 30mm diameters, made of stainless steel and PTFE. Each sensor’s operating distance is adjustable. This sensitivity regulation is useful in applications such as detection of full containers and nondetection of empty containers. APPLICATIONS: Typical applications include the level control of hot materials such as liquids, oils, powder and plastic granules. These sensors can also be used to sense solid metallic and non-metallic bodies positioned in areas of high temperature. OPERATING PRINCIPLE: Capacitive proximity sensors use an oscillating field that can sense conductive and non-conductive materials (metals, liquids, glass, plastic, wood, paper and rubber). When an object enters this field, an electronic circuit begins to oscillate. The rise or fall of the oscillation is identified by a threshold circuit that drives an amplifier for the operation of an external load. The operating distance of the sensor depends on the target’s shape and size and is strictly linked to the nature of the material. FEATURES: Sensor temperature range –200 to +250° C (-382 to +482° F) Operating distance of 5 or 15mm Sensitivity adjustment Stainless steel sensor housing 18 and 30mm diameters One or two sensor amplifiers Sensor protection degree IP68: dust tight and protection against submersion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Capacitive Sensor - S3622 - Fargo Controls, Inc.
Eatontown, NJ, USA
High Temperature Capacitive Sensor
S3622
High Temperature Capacitive Sensor S3622
These high temperature sensors have an amplifier completely separate from the sensor. This allows the sensor to withstand temperatures from –200 to +250°C (-382 to +482°F). The amplifier is supplied in two different types, models S3624 & S3625, which is suitable for one sensor, and models S3626 & S3627, which is suitable for two sensors. The model S3624 & S3625 can be supplied with delayed sensing. The sensors are available in 18mm and 30mm diameters, made of stainless steel and PTFE. Each sensor’s operating distance is adjustable. This sensitivity regulation is useful in applications such as detection of full containers and nondetection of empty containers. APPLICATIONS: Typical applications include the level control of hot materials such as liquids, oils, powder and plastic granules. These sensors can also be used to sense solid metallic and non-metallic bodies positioned in areas of high temperature. OPERATING PRINCIPLE: Capacitive proximity sensors use an oscillating field that can sense conductive and non-conductive materials (metals, liquids, glass, plastic, wood, paper and rubber). When an object enters this field, an electronic circuit begins to oscillate. The rise or fall of the oscillation is identified by a threshold circuit that drives an amplifier for the operation of an external load. The operating distance of the sensor depends on the target’s shape and size and is strictly linked to the nature of the material. FEATURES: Sensor temperature range –200 to +250° C (-382 to +482° F) Operating distance of 5 or 15mm Sensitivity adjustment Stainless steel sensor housing 18 and 30mm diameters One or two sensor amplifiers Sensor protection degree IP68: dust tight and protection against submersion

These high temperature sensors have an amplifier completely
separate from the sensor. This allows the sensor to withstand
temperatures from –200 to +250°C (-382 to +482°F). The amplifier
is supplied in two different types, models S3624 & S3625, which is
suitable for one sensor, and models S3626 & S3627, which is suitable
for two sensors. The model S3624 & S3625 can be supplied
with delayed sensing. The sensors are available in 18mm and
30mm diameters, made of stainless steel and PTFE. Each sensor’s
operating distance is adjustable. This sensitivity regulation is useful
in applications such as detection of full containers and nondetection
of empty containers.

APPLICATIONS:
Typical applications include the level control of hot materials such
as liquids, oils, powder and plastic granules. These sensors can
also be used to sense solid metallic and non-metallic bodies positioned
in areas of high temperature.

OPERATING PRINCIPLE:
Capacitive proximity sensors use an oscillating field that can
sense conductive and non-conductive materials (metals, liquids,
glass, plastic, wood, paper and rubber). When an object enters
this field, an electronic circuit begins to oscillate. The rise or fall of
the oscillation is identified by a threshold circuit that drives an
amplifier for the operation of an external load. The operating distance
of the sensor depends on the target’s shape and size and is
strictly linked to the nature of the material.

FEATURES:

  • Sensor temperature range –200 to +250° C (-382 to +482° F)
  • Operating distance of 5 or 15mm
  • Sensitivity adjustment
  • Stainless steel sensor housing
  • 18 and 30mm diameters
  • One or two sensor amplifiers
  • Sensor protection degree IP68: dust tight and protection against submersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3622
Product Name High Temperature Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Operating Temperature -328 to 482 F (-200 to 250 C)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3574 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Diameter DC 4 Wire Capacitive Sensor - S5032 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details