Fargo Controls, Inc. 12 mm Diameter Inductive Sensor I12M2PO

Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet
Description
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter Inductive Sensor
I12M2PO
12 mm Diameter Inductive Sensor I12M2PO
FEATURES: Mating M12S2M... connector with 2 meters of cable included with connector versions Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Mating M12S2M... connector with 2 meters of cable included with connector versions
  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number I12M2PO
Product Name 12 mm Diameter Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 0.8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Inductive Sensor with Increase Sensing Range - S3872 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3004 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3475 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details