Fargo Controls, Inc. 8 mm Diameter DC 3 Wire Inductive Proximity Sensor S3442

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3442 is a DC 3-wire inductive proximity sensor with a stainless steel case and flush mounting. It has an operating distance of 2 mm, a power supply range of 10-30 Vdc, and a maximum switching current of 200 mA. The sensor includes short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request. The output connection is a 2-meter PVC cable, and the operating frequency is 2 kHz. Repeatability is within ±3% of the rated distance, and hysteresis is less than 10%.

Datasheet Summary
Powered by GS/AI

The S3442 is a DC 3-wire inductive proximity sensor with a stainless steel case and flush mounting. It has an operating distance of 2 mm, a power supply range of 10-30 Vdc, and a maximum switching current of 200 mA. The sensor includes short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request. The output connection is a 2-meter PVC cable, and the operating frequency is 2 kHz. Repeatability is within ±3% of the rated distance, and hysteresis is less than 10%.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3442 - Fargo Controls, Inc.
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3442
8 mm Diameter DC 3 Wire Inductive Proximity Sensor S3442
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3442
Product Name 8 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Inductive Sensor - IR18P5NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3592 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3641 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4308 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details