Fargo Controls, Inc. Rectangular DC 3/4 Wire Inductive Proximity Sensor S3575

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3575 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It has a sensing distance of 5 mm, operates on 10-30 Vdc, and switches up to 200 mA with a voltage drop of less than 1.8 V when ON. The sensor has an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%. The case is made of plastic with a nickel-plated brass front, and it supports non-flush mounting. The standard output connection is a 2 m PVC cable, with 5 m cable or C1 connector options available. Operating temperature ranges from -25 to +70 °C, with a +100 °C high-temperature version available upon request.

Datasheet Summary
Powered by GS/AI

The S3575 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, featuring short circuit and reverse polarity protection, an LED function indicator, and IP67 protection against dust and immersion. It has a sensing distance of 5 mm, operates on 10-30 Vdc, and switches up to 200 mA with a voltage drop of less than 1.8 V when ON. The sensor has an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%. The case is made of plastic with a nickel-plated brass front, and it supports non-flush mounting. The standard output connection is a 2 m PVC cable, with 5 m cable or C1 connector options available. Operating temperature ranges from -25 to +70 °C, with a +100 °C high-temperature version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3575 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 Wire Inductive Proximity Sensor
S3575
Rectangular DC 3/4 Wire Inductive Proximity Sensor S3575
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3575
Product Name Rectangular DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3015E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
NAMUR Inductive Proximity Sensor - S3261 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details