Fargo Controls, Inc. 30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor S3684A

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3684A is a 30 mm diameter, DC 3/4-wire inductive proximity sensor with a flush-mountable design, M30 x 1.5 thread, and IP67 protection. It operates from 10 to 30 Vdc, has a switching current of 200 mA, and a sensing distance of 20 mm. The sensor has an operating frequency of 200 Hz, a voltage drop under 1.8 V when ON, and a repeatability of ≤ 3% of Sn. It features short circuit and reverse polarity protection, a nickel-plated brass case, and a standard 2 m PVC cable. A +100°C temperature variant is available upon request.

Datasheet Summary
Powered by GS/AI

The S3684A is a 30 mm diameter, DC 3/4-wire inductive proximity sensor with a flush-mountable design, M30 x 1.5 thread, and IP67 protection. It operates from 10 to 30 Vdc, has a switching current of 200 mA, and a sensing distance of 20 mm. The sensor has an operating frequency of 200 Hz, a voltage drop under 1.8 V when ON, and a repeatability of ≤ 3% of Sn. It features short circuit and reverse polarity protection, a nickel-plated brass case, and a standard 2 m PVC cable. A +100°C temperature variant is available upon request.

Suppliers

Company
Product
Description
Supplier Links
30mm Diameter DC 3/4 Wire
Eatontown, NJ, USA
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor
S3684A
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor S3684A
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3684A
Product Name 30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter Inductive Sensor - I18M5NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3039 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details