Fargo Controls, Inc. 18 mm Diameter DC 2 Wire Inductive Proximity Sensor S3107

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3107 is a 2-wire DC inductive proximity sensor with an 18 mm diameter and M18 x 1 thread, designed for non-contact detection in industrial environments. It features a nickel-plated brass case, IP67 protection against dust and water immersion, and operates from 10 to 55 Vdc with a maximum switching current of 100 mA. The sensor has a 5 mm operating distance, a voltage drop of less than 6.5 V when ON, and a residual current below 0.6 mA. It includes short circuit protection, an operating frequency of 1 kHz, and a temperature range of -25 to +70 °C. Output is normally closed (NC), and the standard cable length is 2 m with PVC insulation. A +100 °C version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3107 is a 2-wire DC inductive proximity sensor with an 18 mm diameter and M18 x 1 thread, designed for non-contact detection in industrial environments. It features a nickel-plated brass case, IP67 protection against dust and water immersion, and operates from 10 to 55 Vdc with a maximum switching current of 100 mA. The sensor has a 5 mm operating distance, a voltage drop of less than 6.5 V when ON, and a residual current below 0.6 mA. It includes short circuit protection, an operating frequency of 1 kHz, and a temperature range of -25 to +70 °C. Output is normally closed (NC), and the standard cable length is 2 m with PVC insulation. A +100 °C version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3107 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3107
18 mm Diameter DC 2 Wire Inductive Proximity Sensor S3107
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3107
Product Name 18 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

4mm Diameter Inductive Sensor with Increased Sensing Distance - S3881 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4242 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3074 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3141 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details