Fargo Controls, Inc. 12mm DC Stainless Steel "Short Series" Inductive Sensor S3057

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3057 is a 12 mm diameter DC two-wire inductive sensor with a stainless steel case and an operating distance of 8 mm. It has a power supply range of 10-30 Vdc, a maximum switching current of 200 mA, and operates at a frequency of 600 Hz. The sensor features short circuit and reverse polarity protection, an IP67 protection rating, and a nickel-plated brass housing is not applicable; the case is stainless steel. Output is PNP normally closed with a 2 m PVC cable. Repeatability is ≤3% and hysteresis is <10%. Operating temperature is -25 to +70°C, with a +100°C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3057 is a 12 mm diameter DC two-wire inductive sensor with a stainless steel case and an operating distance of 8 mm. It has a power supply range of 10-30 Vdc, a maximum switching current of 200 mA, and operates at a frequency of 600 Hz. The sensor features short circuit and reverse polarity protection, an IP67 protection rating, and a nickel-plated brass housing is not applicable; the case is stainless steel. Output is PNP normally closed with a 2 m PVC cable. Repeatability is ≤3% and hysteresis is <10%. Operating temperature is -25 to +70°C, with a +100°C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
12mm DC Stainless Steel
Eatontown, NJ, USA
12mm DC Stainless Steel "Short Series" Inductive Sensor
S3057
12mm DC Stainless Steel "Short Series" Inductive Sensor S3057
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3057
Product Name 12mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

4mm Diameter Inductive Sensor with Increased Sensing Distance - S3897 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3581 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3646 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details