Fargo Controls, Inc. 4 mm Diameter DC 3 Wire Inductive Proximity Sensor S3516

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3516 is a 4 mm diameter DC 3-wire inductive proximity sensor with a stainless steel non-threaded case, flush mounting capability, and IP67 protection against dust and immersion. It operates on a 6 to 30 Vdc power supply with a maximum switching current of 150 mA and a power drain under 10 mA at 24 Vdc. The sensing distance is 0.8 mm, with a repeatability of ≤3% and hysteresis under 10%. The output is PNP normally open, with a voltage drop under 1.4 V when on, and an operating frequency of 2 kHz. It includes LED indication, short circuit and reverse polarity protection, and comes with a 2-meter cable and C1 connector. Operating temperature ranges from -25 °C to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3516 is a 4 mm diameter DC 3-wire inductive proximity sensor with a stainless steel non-threaded case, flush mounting capability, and IP67 protection against dust and immersion. It operates on a 6 to 30 Vdc power supply with a maximum switching current of 150 mA and a power drain under 10 mA at 24 Vdc. The sensing distance is 0.8 mm, with a repeatability of ≤3% and hysteresis under 10%. The output is PNP normally open, with a voltage drop under 1.4 V when on, and an operating frequency of 2 kHz. It includes LED indication, short circuit and reverse polarity protection, and comes with a 2-meter cable and C1 connector. Operating temperature ranges from -25 °C to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3516 - Fargo Controls, Inc.
Eatontown, NJ, USA
4 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3516
4 mm Diameter DC 3 Wire Inductive Proximity Sensor S3516
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3516
Product Name 4 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3742 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
18 mm Stainless Steel, DC - S4080 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3643 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3004 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details