Fargo Controls, Inc. 18 mm Stainless Steel DC Photoelectric Sensor S4054

Description
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4054 is a 18 mm stainless steel (AISI 303) direct reflection photoelectric sensor with a pre-wired 2 m PVC cable, designed for object detection using an infrared light source. It features programmable NPN/PNP output with both NO and NC states, sensitivity adjustment, LED indicators for stability and operation, and protection against short circuits and reverse polarity. The sensor operates on 10-30 Vdc with a power drain of ≤50 mA, a power-on delay of ≤75 ms, and a maximum switching current of 200 mA. It has a sensing distance of 20 cm relative to matte white paper, an operating frequency of up to 700 Hz, light immunity exceeding 10,000 Lux, and an IP67 rating for dust and immersion protection. Operating temperature ranges from -20 °C to +50 °C.

Datasheet Summary
Powered by GS/AI

The S4054 is a 18 mm stainless steel (AISI 303) direct reflection photoelectric sensor with a pre-wired 2 m PVC cable, designed for object detection using an infrared light source. It features programmable NPN/PNP output with both NO and NC states, sensitivity adjustment, LED indicators for stability and operation, and protection against short circuits and reverse polarity. The sensor operates on 10-30 Vdc with a power drain of ≤50 mA, a power-on delay of ≤75 ms, and a maximum switching current of 200 mA. It has a sensing distance of 20 cm relative to matte white paper, an operating frequency of up to 700 Hz, light immunity exceeding 10,000 Lux, and an IP67 rating for dust and immersion protection. Operating temperature ranges from -20 °C to +50 °C.

Suppliers

Company
Product
Description
Supplier Links
18 mm Stainless Steel DC Photoelectric Sensor - S4054 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Stainless Steel DC Photoelectric Sensor
S4054
18 mm Stainless Steel DC Photoelectric Sensor S4054
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Stainless steel housing
  • Programmable output NPN/PNP
  • Sensitivity adjustment standard
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • CE Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4054
Product Name 18 mm Stainless Steel DC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data