Fargo Controls, Inc. Linear Voltage Output Inductive Proximity Sensor S723

Description
Linear Voltage Output Inductive.
Request a Quote Datasheet
Description
Linear Voltage Output Inductive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Output Inductive Proximity Sensor - S723 - Fargo Controls, Inc.
Eatontown, NJ, USA
Linear Voltage Output Inductive Proximity Sensor
S723
Linear Voltage Output Inductive Proximity Sensor S723
Linear Voltage Output Inductive.

Linear Voltage Output Inductive.

Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S723
Product Name Linear Voltage Output Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1378 to 0.4331 inch (3.5 to 11 mm)
Switching Frequency 2 kHz
Operating Temperature 32 to 140 F (0.0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3288 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
NAMUR Inductive Proximity Sensor - S3270 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 to 2.36 inch (10 to 60 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3580 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details