Fargo Controls, Inc. 18 mm Diameter DC 2 Wire Inductive Proximity Sensor S3101

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3101 is an 18 mm diameter DC 2-wire inductive proximity sensor with a nickel-plated brass case, designed for flush or non-flush mounting. It operates from 10 to 55 Vdc, has a maximum switching current of 100 mA, and a voltage drop less than 6.5 V when ON. The sensor has an operating distance of 8 mm, a repeatability of ≤3%, and a hysteresis of less than 10%. It features IP67 protection against dust and immersion, operates from -25 to +70°C, and includes short circuit protection. The output connection is a 2 meter PVC cable or a field-wireable connector option. A high-temperature version up to +100°C is available upon request.

Datasheet Summary
Powered by GS/AI

The S3101 is an 18 mm diameter DC 2-wire inductive proximity sensor with a nickel-plated brass case, designed for flush or non-flush mounting. It operates from 10 to 55 Vdc, has a maximum switching current of 100 mA, and a voltage drop less than 6.5 V when ON. The sensor has an operating distance of 8 mm, a repeatability of ≤3%, and a hysteresis of less than 10%. It features IP67 protection against dust and immersion, operates from -25 to +70°C, and includes short circuit protection. The output connection is a 2 meter PVC cable or a field-wireable connector option. A high-temperature version up to +100°C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3101 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3101
18 mm Diameter DC 2 Wire Inductive Proximity Sensor S3101
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3101
Product Name 18 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3603 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3321 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3006 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3511 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details