Fargo Controls, Inc. Extreme Sensing Distance Long Range Inductive Sensor X0056

Description
Features: Larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X0056 is an inductive sensor in the Extreme Operating Distance Series with an adjustable operating distance of 50 mm, an M30 x 1.5 threaded body, and non-flush mounting. It operates from 10 to 30 Vdc, switches up to 200 mA, and has a voltage drop of less than 1.5 V at maximum current. The sensor includes short circuit and reverse polarity protection, an LED function indicator, and meets IP67 protection for dust tightness and immersion resistance. Its operating frequency is 100 Hz, repeatability is within ±1% of Sn, and hysteresis ranges from 3% to 15%. The case is nickel-plated brass, and the operating temperature range is -20 to +70 °C. Output connection uses a Connector C, with optional cables available. Power drain at 24 Vdc is less than 8 mA.

Datasheet Summary
Powered by GS/AI

The X0056 is an inductive sensor in the Extreme Operating Distance Series with an adjustable operating distance of 50 mm, an M30 x 1.5 threaded body, and non-flush mounting. It operates from 10 to 30 Vdc, switches up to 200 mA, and has a voltage drop of less than 1.5 V at maximum current. The sensor includes short circuit and reverse polarity protection, an LED function indicator, and meets IP67 protection for dust tightness and immersion resistance. Its operating frequency is 100 Hz, repeatability is within ±1% of Sn, and hysteresis ranges from 3% to 15%. The case is nickel-plated brass, and the operating temperature range is -20 to +70 °C. Output connection uses a Connector C, with optional cables available. Power drain at 24 Vdc is less than 8 mA.

Suppliers

Company
Product
Description
Supplier Links
Extreme Sensing Distance Long Range  Inductive Sensor - X0056 - Fargo Controls, Inc.
Eatontown, NJ, USA
Extreme Sensing Distance Long Range Inductive Sensor
X0056
Extreme Sensing Distance Long Range Inductive Sensor X0056
Features: Larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Larger operating distance then standard sensors
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number X0056
Product Name Extreme Sensing Distance Long Range Inductive Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3647 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3642 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3521 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details