Fargo Controls, Inc. 18 mm Diameter DC 2 Wire Inductive Proximity Sensor S3103

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3103 is a 2-wire DC inductive proximity sensor with an 18 mm diameter, nickel-plated brass case, and IP67 protection against dust and immersion. It has a 5 mm operating distance, operates on 10-55 Vdc, and supports a maximum switching current of 100 mA with a voltage drop under 6.5 V when ON. The sensor includes short circuit protection, a 1 kHz operating frequency, and a 2 m PVC cable output. A +100°C high-temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3103 is a 2-wire DC inductive proximity sensor with an 18 mm diameter, nickel-plated brass case, and IP67 protection against dust and immersion. It has a 5 mm operating distance, operates on 10-55 Vdc, and supports a maximum switching current of 100 mA with a voltage drop under 6.5 V when ON. The sensor includes short circuit protection, a 1 kHz operating frequency, and a 2 m PVC cable output. A +100°C high-temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3103 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 2 Wire Inductive Proximity Sensor
S3103
18 mm Diameter DC 2 Wire Inductive Proximity Sensor S3103
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3103
Product Name 18 mm Diameter DC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3780 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Extreme Sensing Distance Long Range  Inductive Sensor - X0016 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3217R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details